Samtec Inc. Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-150-55-S-S

Description
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1716 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1716
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1716
HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 50 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1716
Product Name Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - Q200C3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details