The product is a through-hole header with 100 contacts arranged in 2 rows, featuring a pitch spacing of 1.27 mm. It is compatible with various connector systems, including SMS, SLM, and RSM. The header is constructed with a black liquid crystal polymer insulator and has terminals made of phosphor bronze, available with either gold or tin plating over nickel. It supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and is suitable for lead-free soldering. It is important to note that certain styles may not be compatible with the SMS series.
HEADER, 100 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P1694 |
| Product Name | Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |