Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec TMS-148-01-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec - 77P1623 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
77P1623
Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec 77P1623
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1623
Product Name Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details