Samtec Inc. Electronic Connector TMS-140-60-G-D

Description
.050" (1.27MM) MICRO HEADER Product overview: TMS-140-60-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMS-140-60-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
.050" (1.27MM) MICRO HEADER Product overview: TMS-140-60-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMS-140-60-G-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TMS-140-60-G-D
Electronic Connector 314-TMS-140-60-G-D
.050" (1.27MM) MICRO HEADER Product overview: TMS-140-60-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMS-140-60-G-D can be used for catalog matching and distributor lookup.

.050" (1.27MM) MICRO HEADER Product overview: TMS-140-60-G-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TMS-140-60-G-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1527 - Newark, An Avnet Company
Chicago, IL, United States
Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1527
Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1527
HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 80 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TMS-140-60-G-D 77P1527
Product Name Electronic Connector Header, 80 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers