The Header, 40 Contacts, 1 Row, Through Hole, 1.27 mm (part number 77P1508) is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is part of the TMS series. The connector is RoHS compliant and supports a current rating of 5 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. This product is suitable for applications requiring reliable connections in compact spaces.
HEADER, 40 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P1508 |
| Product Name | Header, 40 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |