Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 38 Position; Connector Systems Samtec TMS-138-02-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 38 Position; Connector Systems Samtec - 84T1217 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 38 Position; Connector Systems Samtec
84T1217
Header, 1.27Mm, Though Hole, Right Angle, 38 Position; Connector Systems Samtec 84T1217
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T1217
Product Name Header, 1.27Mm, Though Hole, Right Angle, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details