The Header, 37 Contacts, 1 Row, Through Hole, 1.27 mm (part number 77P1429) is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The header is constructed to mate with various connector systems, including SMS, SLM, and RSM. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is lead-free solderable and is suitable for various applications requiring reliable connections.
HEADER, 37 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P1429 |
| Product Name | Header, 37 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |