Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 37 Position; Connector Systems Samtec TMS-137-03-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 37 Position; Connector Systems Samtec - 77P1428 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 37 Position; Connector Systems Samtec
77P1428
Header, 1.27Mm, Though Hole, Right Angle, 37 Position; Connector Systems Samtec 77P1428
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 37 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 37 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:37Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1428
Product Name Header, 1.27Mm, Though Hole, Right Angle, 37 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details