Samtec Inc. Header, 72 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-136-54-S-D

Description
HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 72 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1407 - Newark, An Avnet Company
Chicago, IL, United States
Header, 72 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1407
Header, 72 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1407
HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1407
Product Name Header, 72 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-148LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers