The Header, part number 77P1404, features 36 contacts arranged in a single row with a through-hole termination style. It has a pitch spacing of 1.27 mm (0.050 inches) and is designed to mate with various connector systems including SMS, SLM, and RSM. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with a plating option of either gold or tin over nickel. This header supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and is suitable for lead-free soldering.
HEADER, 36 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P1404 |
| Product Name | Header, 36 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |