Samtec Inc. Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-135-02-S-S-RA

Description
HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 77P1335, features 35 contacts arranged in a single row with a through-hole termination style. It has a pitch spacing of 1.27 mm (0.050 inches) and is designed for board-to-board applications. The header is compatible with various connector systems, including SMS, SLM, and RSM series. It is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and suitable for lead-free soldering.

Datasheet Summary
Powered by GS/AI

The Header, part number 77P1335, features 35 contacts arranged in a single row with a through-hole termination style. It has a pitch spacing of 1.27 mm (0.050 inches) and is designed for board-to-board applications. The header is compatible with various connector systems, including SMS, SLM, and RSM series. It is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and suitable for lead-free soldering.

Suppliers

Company
Product
Description
Supplier Links
Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1335 - Newark, An Avnet Company
Chicago, IL, United States
Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1335
Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1335
HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1335
Product Name Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data