Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-135-01-T-S

Description
.050" (1.27MM) MICRO HEADER
Description
.050" (1.27MM) MICRO HEADER
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 35 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The connector is compatible with various mating connectors, including SMS, SLM, and RSM series. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and suitable for lead-free soldering.

Datasheet Summary
Powered by GS/AI

The Header, 35 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The connector is compatible with various mating connectors, including SMS, SLM, and RSM series. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and suitable for lead-free soldering.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-135-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-135-01-T-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1327 - Newark, An Avnet Company
Chicago, IL, United States
Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1327
Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1327
HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 35 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-135-01-T-S 77P1327
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 35 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details