Samtec Inc. Header, 68 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-134-21-G-D

Description
HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 68 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1294 - Newark, An Avnet Company
Chicago, IL, United States
Header, 68 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1294
Header, 68 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1294
HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 68 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1294
Product Name Header, 68 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2202-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers