The Header, part number 40AC6185, features 66 contacts arranged in 2 rows with a through-hole termination type. It is designed for board-to-board applications and has a pitch spacing of 1.27 mm. The header is compatible with various micro shunt series including SMS, SLM, and RSM. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and suitable for lead-free soldering.
HEADER, 66 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC6185 |
| Product Name | Header, 66 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |