Samtec Inc. Header, 64 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-132-03-S-D-RA

Description
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 64 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1219 - Newark, An Avnet Company
Chicago, IL, United States
Header, 64 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1219
Header, 64 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1219
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1219
Product Name Header, 64 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data