Samtec Inc. Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-130-51-L-D

Description
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 60 Contacts, 2 Rows, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating. It supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is suitable for through-hole mounting and is lead-free solderable. It is important to note that certain styles may not mate with other series, and specific configurations may require minimum order quantities.

Datasheet Summary
Powered by GS/AI

The Header, 60 Contacts, 2 Rows, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating. It supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The product is suitable for through-hole mounting and is lead-free solderable. It is important to note that certain styles may not mate with other series, and specific configurations may require minimum order quantities.

Suppliers

Company
Product
Description
Supplier Links
Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 70X3237 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
70X3237
Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 70X3237
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70X3237
Product Name Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details