Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-130-02-S-S

Description
.050" (1.27MM) MICRO HEADER
Description
.050" (1.27MM) MICRO HEADER
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 30 Contacts, 1 Row, Through Hole, 1.27 mm (part number 77P1133) is designed for board-to-board applications and features a pitch spacing of 1.27 mm. It is part of the TMS series and is RoHS compliant. The header is constructed to mate with SMS, SLM, and RSM connector systems. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with a plating option of either gold or tin over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is lead-free solderable and is suitable for various applications requiring reliable connections.

Datasheet Summary
Powered by GS/AI

The Header, 30 Contacts, 1 Row, Through Hole, 1.27 mm (part number 77P1133) is designed for board-to-board applications and features a pitch spacing of 1.27 mm. It is part of the TMS series and is RoHS compliant. The header is constructed to mate with SMS, SLM, and RSM connector systems. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with a plating option of either gold or tin over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is lead-free solderable and is suitable for various applications requiring reliable connections.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-130-02-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-130-02-S-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 30 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P1133 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P1133
Header, 30 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P1133
HEADER, 30 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 30 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-130-02-S-S 77P1133
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 30 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details