The Header, 60 Contacts, 2 Rows, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The header is constructed to mate with various connector systems including SMS, SLM, and RSM. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze with options for gold or tin plating. This product is suitable for applications requiring reliable connections in compact spaces.
HEADER, 60 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P1131 |
| Product Name | Header, 60 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |