Samtec Inc. Header, 1.27Mm, Though Hole Vertical, 27 Position; Connector Systems Samtec TMS-127-01-G-S

Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole Vertical, 27 Position; Connector Systems Samtec - 77P1032 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 27 Position; Connector Systems Samtec
77P1032
Header, 1.27Mm, Though Hole Vertical, 27 Position; Connector Systems Samtec 77P1032
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P1032
Product Name Header, 1.27Mm, Though Hole Vertical, 27 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers