Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-126-01-G-S

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TMS-126-01-G-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-126-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-126-01-G-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec - 77P0993 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
77P0993
Header, 1.27Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec 77P0993
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-126-01-G-S 77P0993
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole Vertical, 26 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF019 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details