Samtec Inc. Header, 25 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-125-03-S-S-RA

Description
HEADER, 25 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 25 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 25 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0946 - Newark, An Avnet Company
Chicago, IL, United States
Header, 25 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0946
Header, 25 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0946
HEADER, 25 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 25 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0946
Product Name Header, 25 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Connector Systems Amp - Te Connectivity - 15AC1391 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details
PCB Connectors - NCS-ML4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details