The Header, 48 Contacts, 2 Rows, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with options for gold or tin plating. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is suitable for lead-free soldering and is recognized for quality compliance.
HEADER, 48 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P0904 |
| Product Name | Header, 48 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |