Samtec Inc. Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-124-56-G-S

Description
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 24 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a single row configuration with 24 contacts and is compliant with RoHS standards. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is suitable for lead-free soldering and is recognized for quality compliance. It is important to note that certain styles may not mate with other series, specifically the style -02 does not mate with the SMS series.

Datasheet Summary
Powered by GS/AI

The Header, 24 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications with a pitch spacing of 1.27 mm. It features a single row configuration with 24 contacts and is compliant with RoHS standards. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is suitable for lead-free soldering and is recognized for quality compliance. It is important to note that certain styles may not mate with other series, specifically the style -02 does not mate with the SMS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0903 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0903
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0903
HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 24 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0903
Product Name Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Connector - SALE-8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details