Samtec Inc. Board to Board & Mezzanine Connectors TMS-122-21-G-S

Description
Through-hole Micro Header, 0.050 x 0.10
Request a Quote
Description
Through-hole Micro Header, 0.050 x 0.10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - TMS-122-21-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TMS-122-21-G-S
Board to Board & Mezzanine Connectors TMS-122-21-G-S
Through-hole Micro Header, 0.050 x 0.10

Through-hole Micro Header, 0.050 x 0.10

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 984467-TMS-122-21-G-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
984467-TMS-122-21-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 984467-TMS-122-21-G-S
Win Source Part Number: 984467-TMS-122-21-G- S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TMS Number of Positions: 22 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 20 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.175" (4.45mm) Overall Contact Length: 0.505" (12.83mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TMS-122

Win Source Part Number: 984467-TMS-122-21-G-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TMS
Number of Positions: 22
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 20
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.175" (4.45mm)
Overall Contact Length: 0.505" (12.83mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TMS-122

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number TMS-122-21-G-S 984467-TMS-122-21-G-S
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole Through-Hole; Through Hole
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103326-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details