The Header, 44 Contacts, 2 Rows, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating options. It supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is suitable for lead-free soldering and is recognized for quality compliance. This header is compatible with various mating connectors in the SMS, SLM, and RSM series.
HEADER, 44 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
.050" (1.27MM) MICRO HEADER
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 77P0819 | TMS-122-02-T-D-RA |
| Product Name | Header, 44 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |