Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-121-02-T-S

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-121-02-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-121-02-T-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 21 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0773 - Newark, An Avnet Company
Chicago, IL, United States
Header, 21 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0773
Header, 21 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0773
HEADER, 21 CONTACT, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 21 CONTACT, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-121-02-T-S 77P0773
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 21 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details