Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-121-02-G-D

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-121-02-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-121-02-G-D
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec - 77P0767 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
77P0767
Header, 1.27Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec 77P0767
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-121-02-G-D 77P0767
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole Vertical, 42 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Rectangular Connector Contacts - A127655-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 20 to 24 AWG
View Details
3 suppliers
Coaxial Adapters - NAMK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details