The Header, part number 77P0739, features 40 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for through-hole mounting and is compatible with various connector systems including SMS, SLM, and RSM. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. This header has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. It is RoHS compliant and suitable for lead-free soldering. The product is part of the TMS series and is recognized for quality, with specific configurations available upon request.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 77P0739 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |