Samtec Inc. Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-120-52-G-S

Description
HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 20 Contacts, 1 Row, Through Hole, 1.27 mm is a micro header designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The product is compatible with various connector systems including SMS, SLM, and RSM. The header is constructed with a black liquid crystal polymer insulator and has terminals made of phosphor bronze, available with either gold or tin plating over nickel. It supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and is suitable for lead-free soldering.

Datasheet Summary
Powered by GS/AI

The Header, 20 Contacts, 1 Row, Through Hole, 1.27 mm is a micro header designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The product is compatible with various connector systems including SMS, SLM, and RSM. The header is constructed with a black liquid crystal polymer insulator and has terminals made of phosphor bronze, available with either gold or tin plating over nickel. It supports a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and is suitable for lead-free soldering.

Suppliers

Company
Product
Description
Supplier Links
Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0710 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0710
Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0710
HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 20 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0710
Product Name Header, 20 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10072354-F01-08KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details