Samtec Inc. PCB Headers TMS-120-01-G-S

Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801449 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801449
PCB Headers 1801449
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
PCB Headers - 1801800 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801800
PCB Headers 1801800
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 77P0647 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
77P0647
Header, 1.27Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 77P0647
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1801449 77P0647
Product Name PCB Headers Header, 1.27Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1731126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details