The Header, part number 77P0385, features 15 contacts arranged in a single row with a through-hole termination type. It has a pitch spacing of 1.27 mm, making it suitable for board-to-board connections. The header is compatible with various micro shunt series, including SMS, SLM, and RSM. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. The product is RoHS compliant and is designed for lead-free soldering.
.050" (1.27MM) MICRO HEADER
HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMS-115-55-G-S | 77P0385 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |