Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-115-51-L-S

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-115-51-L-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-115-51-L-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 70X3021 - Newark, An Avnet Company
Chicago, IL, United States
Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
70X3021
Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 70X3021
HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-115-51-L-S 70X3021
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products