Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-115-02-T-D

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-115-02-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-115-02-T-D
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 30 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0349 - Newark, An Avnet Company
Chicago, IL, United States
Header, 30 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0349
Header, 30 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0349
HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 30 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-115-02-T-D 77P0349
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 30 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-012 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Power Connectors - 113899P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-107-466-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details