Samtec Inc. PCB Headers TMS-115-02-G-S

Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801717 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801717
PCB Headers 1801717
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
PCB Headers - 1801579 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801579
PCB Headers 1801579
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
Conn Unshrd Hdr Hdr 15 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 84AC3043 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 15 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
84AC3043
Conn Unshrd Hdr Hdr 15 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 84AC3043
CONN UNSHRD HDR HDR 15 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 15 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec - 77P0340 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec
77P0340
Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec 77P0340
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801717 84AC3043 77P0340
Product Name PCB Headers Conn Unshrd Hdr Hdr 15 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products