Samtec Inc. Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-115-01-S-S

Description
HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0327 - Newark, An Avnet Company
Chicago, IL, United States
Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0327
Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0327
HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 15 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-115-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-115-01-S-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P0327 TMS-115-01-S-S
Product Name Header, 15 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details