Samtec Inc. PCB Headers TMS-115-01-G-S

Description
Samtec TMS-115-01-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TMS-115-01-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001470 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001470
PCB Headers 2001470
Samtec TMS-115-01-G-S Pin Header

Samtec TMS-115-01-G-S Pin Header

Supplier's Site
PCB Headers - 2001472 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001472
PCB Headers 2001472
Samtec TMS-115-01-G-S Pin Header

Samtec TMS-115-01-G-S Pin Header

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec - 77P0323 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec
77P0323
Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec 77P0323
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2001470 77P0323
Product Name PCB Headers Header, 1.27Mm, Though Hole Vertical, 15 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINITEK RECEPTACLE - 10065490-638LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5410/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details