Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-114-55-S-S

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-114-55-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-114-55-S-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0308 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0308
Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0308
HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-114-55-S-S 77P0308
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
75 Ohm BNC HD Straight Bulkhead Jack - 110783 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers