Samtec Inc. Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-114-52-T-S

Description
HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0300 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0300
Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0300
HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-114-52-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-114-52-T-S
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 77P0300 TMS-114-52-T-S
Product Name Header, 14 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
PCB Headers - 1730915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details