The Header, 28 Contacts, 2 Rows, Through Hole, 1.27 mm (part number 77P0253) is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is part of the TMS series. The connector is RoHS compliant and supports a current rating of 5 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator material is black liquid crystal polymer, and the terminal material is phosphor bronze with options for gold or tin plating. This product is suitable for applications requiring reliable connections in compact spaces.
HEADER, 28 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
.050" (1.27MM) MICRO HEADER
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 77P0253 | TMS-114-01-S-D |
| Product Name | Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |