The Header, 1.27mm, Through Hole, Right Angle, 28 Position (part number 77P0249) from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27mm and includes 28 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. It is RoHS compliant and suitable for lead-free soldering. The connector is compatible with various terminal styles and is designed for through-hole mounting.
.050" (1.27MM) MICRO HEADER
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TMS-114-01-G-D-RA | 77P0249 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 1.27Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | Through Hole Right Angle |
| Mounting | Through Hole, Right Angle |