Samtec Inc. Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-112-55-S-D

Description
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 77P0153 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
77P0153
Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 77P0153
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77P0153
Product Name Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details