Samtec Inc. Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec TMS-110-52-T-S

Description
HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Description
HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 10 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is suitable for various applications requiring reliable connectivity and is lead-free solderable.

Datasheet Summary
Powered by GS/AI

The Header, 10 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is compliant with RoHS standards. The header is constructed with a black liquid crystal polymer insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. The current rating is 5 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. This product is suitable for various applications requiring reliable connectivity and is lead-free solderable.

Suppliers

Company
Product
Description
Supplier Links
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 76P9987 - Newark, An Avnet Company
Chicago, IL, United States
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
76P9987
Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 76P9987
HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 10 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9987
Product Name Header, 10 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details