Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-110-03-L-D-RA-015

Description
CONN HDR .050" 20POS
Datasheet
Description
CONN HDR .050" 20POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-110-03-L-D-RA-015
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-110-03-L-D-RA-015
CONN HDR .050" 20POS

CONN HDR .050" 20POS

Supplier's Site
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 40AC6160 - Newark, An Avnet Company
Chicago, IL, United States
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
40AC6160
Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 40AC6160
HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 20 CONTACTS, 2 ROWS, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-110-03-L-D-RA-015 40AC6160
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 20 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products