Samtec Inc. PCB Headers TMS-110-01-G-S

Description
.050" x .100" Micro Terminal Strip
Request a Quote
Description
.050" x .100" Micro Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1804685 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804685
PCB Headers 1804685
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
PCB Headers - 1804979 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1804979
PCB Headers 1804979
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec - 82AC0297 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec
82AC0297
Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec 82AC0297
CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 1.27MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 76P9912 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
76P9912
Header, 1.27Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 76P9912
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804685 82AC0297 76P9912
Product Name PCB Headers Conn Unshrd Hdr Hdr 10 Pos 1.27Mm Sldr St Th Rohs Compliant Samtec Header, 1.27Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details