The Header, 9 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a single row configuration with a pitch spacing of 1.27 mm. The header is compatible with various micro shunt series including SMS, SLM, and RSM. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. It has a current rating of 5 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, and -55 °C to +125 °C with gold plating. The product is RoHS compliant and suitable for lead-free soldering.
HEADER, 9 CONTACTS, 1 ROW, THROUGH HOLE, 1.27 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 76P9846 |
| Product Name | Header, 9 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |