Samtec Inc. PCB Headers TMS-108-02-L-S

Description
Samtec TMS-108-02-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TMS-108-02-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982938 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982938
PCB Headers 1982938
Samtec TMS-108-02-L-S Pin Header

Samtec TMS-108-02-L-S Pin Header

Supplier's Site
PCB Headers - 1982937 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982937
PCB Headers 1982937
Samtec TMS-108-02-L-S Pin Header

Samtec TMS-108-02-L-S Pin Header

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 85T7226 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
85T7226
Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 85T7226
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1982938 1982937 85T7226
Product Name PCB Headers PCB Headers Header, 1.27Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers