Samtec Inc. PCB Headers TMS-107-01-L-S

Description
Samtec TMS-107-01-L-S Pin Header
Request a Quote Datasheet
Description
Samtec TMS-107-01-L-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982934 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982934
PCB Headers 1982934
Samtec TMS-107-01-L-S Pin Header

Samtec TMS-107-01-L-S Pin Header

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec - 85T7218 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
85T7218
Header, 1.27Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec 85T7218
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982934 85T7218
Product Name PCB Headers Header, 1.27Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data