Samtec Inc. PCB Headers TMS-106-02-G-S-RA

Description
Samtec TMS-106-02-G-S-RA Pin Header
Request a Quote Datasheet
Description
Samtec TMS-106-02-G-S-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1982933 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1982933
PCB Headers 1982933
Samtec TMS-106-02-G-S-RA Pin Header

Samtec TMS-106-02-G-S-RA Pin Header

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec - 76P9553 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
76P9553
Header, 1.27Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec 76P9553
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1982933 76P9553
Product Name PCB Headers Header, 1.27Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG8 Original Plugs - XG8S-0241 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Voltage Rating 300 volts
View Details
3 suppliers