Samtec Inc. Through-Hole Micro Header, 0.050" X 0.100" Pitch Samtec TMS-105-51-F-S

Description
Through-hole Micro Header, 0.050" x 0.100" Pitch
Description
Through-hole Micro Header, 0.050" x 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Micro Header, 0.050
Chicago, IL, United States
Through-Hole Micro Header, 0.050" X 0.100" Pitch Samtec
76P9478
Through-Hole Micro Header, 0.050" X 0.100" Pitch Samtec 76P9478
Through-hole Micro Header, 0.050" x 0.100" Pitch

Through-hole Micro Header, 0.050" x 0.100" Pitch

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76P9478
Product Name Through-Hole Micro Header, 0.050" X 0.100" Pitch Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details