Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-105-03-G-D-RA

Description
.050" (1.27MM) MICRO HEADER
Datasheet
Description
.050" (1.27MM) MICRO HEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TMS-105-03-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TMS-105-03-G-D-RA
.050" (1.27MM) MICRO HEADER

.050" (1.27MM) MICRO HEADER

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec - 76P9468 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
76P9468
Header, 1.27Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec 76P9468
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TMS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TMS-105-03-G-D-RA 76P9468
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details